ALD110808SCL is a quad N-channel enhancement mode MOSFET array in a 16-pin plastic SOIC package, designed for low-voltage precision analog applications. The device features matched MOSFET pairs with a gate threshold voltage of 0.80V and a tight VGS(th) match of 2mV. It offers high input impedance of 10^12 Ω, low input capacitance of 2.5pF, and gate leakage current of 3pA at 25°C. The MOSFETs exhibit a maximum drain-source voltage of 10.6V, a power dissipation limit of 500mW, and an on-resistance of 500Ω at VGS = +4.8V. The device operates within a temperature range of 0°C to +70°C and meets RoHS compliance.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
MOSFET 4N-CH 10.6V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD110808SCL | 1014-1027-ND | ALD110808SCL |
| Product Name | QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |