Advanced Linear Devices, Inc. Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114813SCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD114813SCL is a quad N-channel depletion mode MOSFET array in a 16-pin plastic SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It is a normally-on device with a gate threshold voltage of -1.30 V ± 0.04 V and a typical on-resistance of 1.3 kΩ at VGS = 0.0 V. The device exhibits a VGS(th) match of 20 mV between pairs, input impedance of 10^12 Ω, and drain-source breakdown voltage of 10 V. It operates from 0°C to +70°C, meets RoHS standards, and is designed for low-voltage, low-power analog applications such as precision current sources, zero-power fail-safe circuits, and sub-threshold biased circuits.

Datasheet Summary
Powered by GS/AI

The ALD114813SCL is a quad N-channel depletion mode MOSFET array in a 16-pin plastic SOIC package, measuring 9.80 to 10.00 mm in length and 3.50 to 4.05 mm in width. It is a normally-on device with a gate threshold voltage of -1.30 V ± 0.04 V and a typical on-resistance of 1.3 kΩ at VGS = 0.0 V. The device exhibits a VGS(th) match of 20 mV between pairs, input impedance of 10^12 Ω, and drain-source breakdown voltage of 10 V. It operates from 0°C to +70°C, meets RoHS standards, and is designed for low-voltage, low-power analog applications such as precision current sources, zero-power fail-safe circuits, and sub-threshold biased circuits.

Suppliers

Company
Product
Description
Supplier Links
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813SCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114813SCL
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair ALD114813SCL
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC

MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1058-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1058-ND
FET, MOSFET Arrays 1014-1058-ND
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC

Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Surface Mount 16-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD114813SCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD114813SCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD114813SCL
MOSFET 4N-CH 10.6V 16SOIC

MOSFET 4N-CH 10.6V 16SOIC

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD114813SCL 1014-1058-ND ALD114813SCL
Product Name Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data