Advanced Energy Industries, Inc. Digital Thyristor Switch Thyro-S

Description
Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges Load monitoring, alarm relays, and power measurement Analog and digital communications with optional fieldbus communication options The highly efficient Thyro-S® thyristor switch delivers accurate, reliable, switch-free performance. Connect to bus systems, use as a stand-alone unit, or use in combination with all established two-point controllers — PLCs or computer systems. With simple mounting, minimal space requirements, quick commissioning, and safe operation, Thyro-S switches are seamlessly integrated into various applications. Status LEDs provide a quick overview of system status and load percentage. Benefits Easily install with compact unit footprint and simplified mounting design Reduce peaks and perturbations via the optional Thyro-Power manager Customize faults, alarms, status, limits, and set points for easy integration to existing control systems Secure isolation between control and power sections for safe operation Simplify maintenance with integrated semiconductor operation Optimize load control with up to five control methods and three operating modes Features Designed for Ohmic or transformer loads Scalable PLC/PAC integration for closed-loop, thermal process control; optional system interface connection to bus module (PROFIBUS DPV1, Modbus RTU, DeviceNet, CANopen, PROFINET, Modbus TCP, EtherNet/IP) DIN-rail mounting up to 60 A systems USB interface with Thyro-Tool software 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)
Datasheet
Description
Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges Load monitoring, alarm relays, and power measurement Analog and digital communications with optional fieldbus communication options The highly efficient Thyro-S® thyristor switch delivers accurate, reliable, switch-free performance. Connect to bus systems, use as a stand-alone unit, or use in combination with all established two-point controllers — PLCs or computer systems. With simple mounting, minimal space requirements, quick commissioning, and safe operation, Thyro-S switches are seamlessly integrated into various applications. Status LEDs provide a quick overview of system status and load percentage. Benefits Easily install with compact unit footprint and simplified mounting design Reduce peaks and perturbations via the optional Thyro-Power manager Customize faults, alarms, status, limits, and set points for easy integration to existing control systems Secure isolation between control and power sections for safe operation Simplify maintenance with integrated semiconductor operation Optimize load control with up to five control methods and three operating modes Features Designed for Ohmic or transformer loads Scalable PLC/PAC integration for closed-loop, thermal process control; optional system interface connection to bus module (PROFIBUS DPV1, Modbus RTU, DeviceNet, CANopen, PROFINET, Modbus TCP, EtherNet/IP) DIN-rail mounting up to 60 A systems USB interface with Thyro-Tool software 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Thyristor Switch - Thyro-S - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Digital Thyristor Switch
Thyro-S
Digital Thyristor Switch Thyro-S
Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch. Compact footprint with multiple operating voltages and current ranges Load monitoring, alarm relays, and power measurement Analog and digital communications with optional fieldbus communication options The highly efficient Thyro-S® thyristor switch delivers accurate, reliable, switch-free performance. Connect to bus systems, use as a stand-alone unit, or use in combination with all established two-point controllers — PLCs or computer systems. With simple mounting, minimal space requirements, quick commissioning, and safe operation, Thyro-S switches are seamlessly integrated into various applications. Status LEDs provide a quick overview of system status and load percentage. Benefits Easily install with compact unit footprint and simplified mounting design Reduce peaks and perturbations via the optional Thyro-Power manager Customize faults, alarms, status, limits, and set points for easy integration to existing control systems Secure isolation between control and power sections for safe operation Simplify maintenance with integrated semiconductor operation Optimize load control with up to five control methods and three operating modes Features Designed for Ohmic or transformer loads Scalable PLC/PAC integration for closed-loop, thermal process control; optional system interface connection to bus module (PROFIBUS DPV1, Modbus RTU, DeviceNet, CANopen, PROFINET, Modbus TCP, EtherNet/IP) DIN-rail mounting up to 60 A systems USB interface with Thyro-Tool software 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)

Efficient yet powerful, the Thyro-S power controller is Advanced Energy’s most compact digital thyristor switch.

  • Compact footprint with multiple operating voltages and current ranges
  • Load monitoring, alarm relays, and power measurement
  • Analog and digital communications with optional fieldbus communication options

The highly efficient Thyro-S® thyristor switch delivers accurate, reliable, switch-free performance. Connect to bus systems, use as a stand-alone unit, or use in combination with all established two-point controllers — PLCs or computer systems. With simple mounting, minimal space requirements, quick commissioning, and safe operation, Thyro-S switches are seamlessly integrated into various applications. Status LEDs provide a quick overview of system status and load percentage.

Benefits

  • Easily install with compact unit footprint and simplified mounting design
  • Reduce peaks and perturbations via the optional Thyro-Power manager
  • Customize faults, alarms, status, limits, and set points for easy integration to existing control systems
  • Secure isolation between control and power sections for safe operation
  • Simplify maintenance with integrated semiconductor operation
  • Optimize load control with up to five control methods and three operating modes

Features

  • Designed for Ohmic or transformer loads
  • Scalable PLC/PAC integration for closed-loop, thermal process control; optional system interface connection to bus module (PROFIBUS DPV1, Modbus RTU, DeviceNet, CANopen, PROFINET, Modbus TCP, EtherNet/IP)
  • DIN-rail mounting up to 60 A systems
  • USB interface with Thyro-Tool software
  • 1-, 2-, or 3-phase versions (2-phase version for 3-phase load without deploying neutral conductor)
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category SCR Power Controllers
Product Number Thyro-S
Product Name Digital Thyristor Switch
Operating Voltage 230-500 VAC
Phase Three-Phase (2-leg)
Maximum Current 16 to 280 amps
Current Ratings 16A, 30A, 45A, 60A, 100A, 130A, 170A, 280A
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
Advanced Multi-Loop SCR Power Controller - C4-IR - Chromalox
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 480 V
Phase Single Phase; Three-Phase (2-leg)
View Details
Digital Thyristor SCR Power Controller - Thyro-AX - Advanced Energy Industries, Inc.
Specs
SCR Control Phase Angle
Operating Voltage 24, 230, 400, 500, 600 VAC
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details