West Control Solutions Relay S - 3PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay S- 3PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: Integrated fuse + fuse holder is necessary to have a complete power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) to connect in plug in mode many Revo S when HB alarm or analog input are used Input signal: SSR, Analog as an option Zero Crossing, Burst Firing available at 4, 8 or 16 Cycles at 50% of Power demand Electronic fully isolated from power with constant current drain on input. Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 500A 3, 4 or 6 wire 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand)
Datasheet
Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay S- 3PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: Integrated fuse + fuse holder is necessary to have a complete power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) to connect in plug in mode many Revo S when HB alarm or analog input are used Input signal: SSR, Analog as an option Zero Crossing, Burst Firing available at 4, 8 or 16 Cycles at 50% of Power demand Electronic fully isolated from power with constant current drain on input. Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 500A 3, 4 or 6 wire 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay S - 3PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay S - 3PH Thyristor Power Controller
Relay S - 3PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay S- 3PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles). Benefits & Features: Integrated fuse + fuse holder is necessary to have a complete power control zone including current transformer and optional circuit board Flat Cable Wiring System (option) to connect in plug in mode many Revo S when HB alarm or analog input are used Input signal: SSR, Analog as an option Zero Crossing, Burst Firing available at 4, 8 or 16 Cycles at 50% of Power demand Electronic fully isolated from power with constant current drain on input. Heater Break alarm option to diagnose partial or total load failure and Thyristor Short circuit Fuse and Fuse holder available as an option Current transformer integrated (with Heather Break option) Special design for Heat sink with very high dissipation value Comply with EMC, cUL (pending) DIN RAIL side by side mounting IP20 Protection Ideal for: Normal Resistance Medium and Long Wave IR load types Specification: Up to 500A 3, 4 or 6 wire 24Vac to 600Vac Supply DC Logic input 4-20mA or 0-10V DC linear inputs Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand)

West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH).

Relay S- 3PH = Simple on/off firing with a DC logic input, time proportioned burst firing with a DC linear input (basic firing selectable between 4,8 or 16 cycles).

Benefits & Features:

  • Integrated fuse + fuse holder is necessary to have a complete
  • power control zone including current transformer and optional circuit board
  • Flat Cable Wiring System (option) to connect in plug in mode many Revo S
  • when HB alarm or analog input are used
  • Input signal: SSR, Analog as an option
  • Zero Crossing, Burst Firing available at 4, 8 or 16 Cycles at 50%
  • of Power demand
  • Electronic fully isolated from power with constant current drain on input.
  • Heater Break alarm option to diagnose partial or total load failure
  • and Thyristor Short circuit
  • Fuse and Fuse holder available as an option
  • Current transformer integrated (with Heather Break option)
  • Special design for Heat sink with very high dissipation value
  • Comply with EMC, cUL (pending)
  • DIN RAIL side by side mounting
  • IP20 Protection

Ideal for:

  • Normal Resistance
  • Medium and Long Wave IR load types

Specification:

  • Up to 500A
  • 3, 4 or 6 wire
  • 24Vac to 600Vac Supply
  • DC Logic input
  • 4-20mA or 0-10V DC linear inputs
  • Zero Cross or Burst Firing (4, 8 or 16 cycles @50% power demand)
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay S - 3PH Thyristor Power Controller
SCR Control Zero Crossing
Operating Voltage 24 VAC - 600 VAC
Phase Three Phase (3-leg)
Maximum Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
SCR Power Controllers - SCR19-H and SCR29-H - OMEGA Engineering, Inc.
Specs
SCR Control Phase Angle; Zero Crossing
Operating Voltage 1phase, 2leg, 3phase undergrounded wye
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature); Other
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details