Solcon Solutions LLC Heat Control System MV-TPS

Description
Medium Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 70 A to 500 A Rated Supply Voltage up to 13.8kV The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for all types of resistive loads, intended for voltage control of Medium Voltage heating applications. Using Medium Voltage drastically reduces the amount of cable required, the size of the heating elements and of the electrical equipment cabinets in addition to savings with unnecessary costly step-down transformers. Advanced Features Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)
Datasheet
Description
Medium Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 70 A to 500 A Rated Supply Voltage up to 13.8kV The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for all types of resistive loads, intended for voltage control of Medium Voltage heating applications. Using Medium Voltage drastically reduces the amount of cable required, the size of the heating elements and of the electrical equipment cabinets in addition to savings with unnecessary costly step-down transformers. Advanced Features Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Control System - MV-TPS - Solcon Solutions LLC
Monroeville, PA, United States
Heat Control System
MV-TPS
Heat Control System MV-TPS
Medium Voltage For the control of voltage applied to inductive and resistive heating elements Rated operational current 70 A to 500 A Rated Supply Voltage up to 13.8kV The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for all types of resistive loads, intended for voltage control of Medium Voltage heating applications. Using Medium Voltage drastically reduces the amount of cable required, the size of the heating elements and of the electrical equipment cabinets in addition to savings with unnecessary costly step-down transformers. Advanced Features Zero crossing & phase control (field programmable) Comprehensive protection package Communication: Modbus Line and Inside delta connection Synchronized mode (up to 10 units)

Medium Voltage

For the control of voltage applied to inductive and resistive heating elements

Rated operational current

70 A to 500 A

Rated Supply Voltage

up to 13.8kV

The SI-MHCS is a heavy duty, fully digital, zero-crossing, phase-control, 3-phase control power unit for all types of resistive loads, intended for voltage control of Medium Voltage heating applications. Using Medium Voltage drastically reduces the amount of cable required, the size of the heating elements and of the electrical equipment cabinets in addition to savings with unnecessary costly step-down transformers.

Advanced Features

  • Zero crossing & phase control (field programmable)
  • Comprehensive protection package
  • Communication: Modbus
  • Line and Inside delta connection
  • Synchronized mode (up to 10 units)
Supplier's Site Datasheet

Technical Specifications

  Solcon Solutions LLC
Product Category SCR Power Controllers
Product Number MV-TPS
Product Name Heat Control System
SCR Control Zero Crossing
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
SCR Power Controllers - SCR19 and SCR39 - OMEGA Engineering, Inc.
Specs
SCR Control Phase Angle (optional feature); Zero Crossing (optional feature)
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature)
Current Ratings 40, 60, & 80 Amps
View Details
Relay M - 3PH Thyristor Power Controller -  - West Control Solutions
Specs
SCR Control Zero Crossing
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
View Details
Low Voltage DC Injection Brake - Solbrake - Solcon Solutions LLC
Specs
Operating Voltage 208-690V
Phase Single Phase
Maximum Current 10 to 820 amps
View Details