The T3-60610 is a recessed dock lift designed for dock-to-ground material handling, featuring a 72-inch wide by 120-inch long platform with a hinged steel bridge and removable steel guardrails. It has a maximum lifting capacity of 6,000 lbs and operates at 10 feet per minute with a lowered height of 8 inches. The unit is powered by a 5 HP, 230V, 60 Hz, 3-phase motor and includes a NEMA 1, 3, 3R, 4, 4X weatherproof pendant control station. The bridge and rods are chrome-plated, with Teflon self-lubricating bearings at pivot points. The system includes hydraulic components with 1/2-inch SAE 100R2 hose, a pressure relief valve, and a reservoir filter. It conforms to ANSI MH 29.1 and has an approximate shipping weight of 2,860 lbs.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | T3-60610 |
| Product Name | Recessed Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 6000 lbs (2721 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 72 inch (1829 mm) |