Advance Lifts, Inc. Multi Stage Lift Table MSL2-684

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL2-684 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor designs. It has a minimum platform size of 38 x 68 inches, a raised height of 100.5 inches, and a lowered height of 16.5 inches. The unit supports a maximum end and side load capacity of 3,200 lbs, with a baseframe size of 38 x 62 inches. It features a 2 HP internal motor, approximates a 64-second uplift time, and weighs 1,450 lbs. The lift includes patented Platform Centering Devices, Underwriter Laboratory listed controllers, baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes.

Datasheet Summary
Powered by GS/AI

The MSL2-684 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor designs. It has a minimum platform size of 38 x 68 inches, a raised height of 100.5 inches, and a lowered height of 16.5 inches. The unit supports a maximum end and side load capacity of 3,200 lbs, with a baseframe size of 38 x 62 inches. It features a 2 HP internal motor, approximates a 64-second uplift time, and weighs 1,450 lbs. The lift includes patented Platform Centering Devices, Underwriter Laboratory listed controllers, baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes.

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-684 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-684
Multi Stage Lift Table MSL2-684
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-684
Product Name Multi Stage Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 84 inch (2134 mm)
Width 38 inch (965 mm)
Length 68 inch (1727 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Powered Turn Table - PP-3336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3300 lbs (1497 kg)
Lift Travel 36 inch (914 mm)
View Details
Single Scissor Lift Table - PEW-6036 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Air Spring Actuated Lift Table - ATDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Air Spring Actuated Lift Table - ATEW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details