The HD-0836 is a heavy duty single scissor lift table rated for 8,000 lb capacity with a 36 in travel height. It has a lowered height of 9.75 in and a raised height of 45.75 in, with a baseframe and minimum platform size of 30 x 60 in and a maximum platform size of 54 x 90 in. It features a 5 HP external motor, an approximate lift speed of 18 seconds, and a shipping weight of 1,450 lbs. The unit includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and is certified to ISO 9001:2015.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HD-0836 |
| Product Name | Heavy Duty Single Scissor Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 30 to 54 inch (762 to 1372 mm) |
| Length | 60 to 90 inch (1524 to 2286 mm) |