The PP-3336 is a lift and powered turn table optimized for independent lifting and turning functions, featuring a 3,300 lb capacity, a lowered height of 16 inches, and a raised height of 52 inches. It has a platform size range of 24 x 48 inches to 48 x 64 inches, with a lift speed of 17 seconds upward, powered by a 2 HP internal motor. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It weighs 1,120 lbs and complies with ISO 9001:2015.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PP-3336 |
| Product Name | Lift and Powered Turn Table |
| Features | Rotating |
| Capacity | 3300 lbs (1497 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |