Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-20711

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-20711 is a four-ram Super Duty lift table designed for handling heavy rolling loads up to 20,000 lbs. It features a 7 x 11 ft platform, a lowered height of 20 in, and a raised height of 78 in with a travel distance of 58 in. The unit is powered by a 7.5 HP external motor, reaches full height in approximately 38 seconds, and has a shipping weight of 6,440 lbs. All controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the lift conforms to applicable ANSI codes. The platform is fully primed and finished with a baked enamel coating, and cylinders are machine grade.

Datasheet Summary
Powered by GS/AI

The SD-20711 is a four-ram Super Duty lift table designed for handling heavy rolling loads up to 20,000 lbs. It features a 7 x 11 ft platform, a lowered height of 20 in, and a raised height of 78 in with a travel distance of 58 in. The unit is powered by a 7.5 HP external motor, reaches full height in approximately 38 seconds, and has a shipping weight of 6,440 lbs. All controllers are UL listed, pressure hoses are double wire braid with JIC fittings, and the lift conforms to applicable ANSI codes. The platform is fully primed and finished with a baked enamel coating, and cylinders are machine grade.

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-20711 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-20711
Super Duty Single Scissor Lift Table SD-20711
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-20711
Product Name Super Duty Single Scissor Lift Table
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Length 132 inch (3353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATVWDL-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Lift Table - PVWEDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Single Scissor Lift Table - P-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift And Manual Turn Table - PM-3536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details