The P-4024 is a single scissor lift table designed for manufacturing applications, with a baseframe size of 24 x 36 in., a lowered height of 6.5 in., and a raised height of 30.5 in. It has a maximum end load capacity of 4,000 lbs. and a maximum side load capacity of 3,000 lbs., powered by a 1.5 HP internal motor. The platform size ranges from a minimum of 24 x 36 in. to a maximum of 48 x 60 in. The unit features a baked enamel finish, UL-listed control panels, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards, with a shipping weight of 550 lbs. and an approximate raising time of 15 seconds.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | P-4024 |
| Product Name | Single Scissor Lift Table |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 36 to 60 inch (914 to 1524 mm) |