The PM-3536 is a lift and turn table optimized for independent lifting and turning functions, with a 3,500 lb capacity and a platform size range of 24 x 48 in to 48 x 64 in. It has a lowered height of 9.5 in and a raised height of 45.5 in, with a lift speed of 17 seconds. The unit includes a 2 HP lift table, single internally mounted power unit, patented Platform Centering Devices, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. Shipping weight is 975 lbs.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PM-3536 |
| Product Name | Lift And Manual Turn Table |
| Features | Rotating |
| Capacity | 3500 lbs (1587 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |