Advance Lifts, Inc. Air Spring Actuated Lift Table ATVWDL-6024

Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote Datasheet
Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Spring Actuated Lift Table - ATVWDL-6024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Spring Actuated Lift Table
ATVWDL-6024
Air Spring Actuated Lift Table ATVWDL-6024
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ These units are fully primed and finished with a baked enamel finish.

■ These units conform to all applicable ANSI codes.

■ Air springs are lifetime warranty.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number ATVWDL-6024
Product Name Air Spring Actuated Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 96 to 144 inch (2438 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PVDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Recessed Dock Lift - 3220 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Air Operated Lift & Turn Table - ATR-1524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 15000 lbs (6803 kg)
Lift Travel 24 inch (610 mm)
View Details
Lift & Tilt Combination Table - PT-35246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details