Advance Lifts, Inc. Double Long Lift Table PEWEDL-8060

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWEDL-8060 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs. It has a standard platform size of 36 x 212 inches and a baseframe of identical dimensions, with a lowered height of 10 inches and a raised height of 70 inches. The unit features a 2 HP internal motor, an approximate raise time of 85 seconds, and a shipping weight of 2,920 lbs. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The PEWEDL-8060 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs. It has a standard platform size of 36 x 212 inches and a baseframe of identical dimensions, with a lowered height of 10 inches and a raised height of 70 inches. The unit features a 2 HP internal motor, an approximate raise time of 85 seconds, and a shipping weight of 2,920 lbs. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWEDL-8060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWEDL-8060
Double Long Lift Table PEWEDL-8060
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWEDL-8060
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 212 to 254 inch (5385 to 6452 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift & Tilt Combination Table - PT-35364-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details
Top Of Ground Dock Lift - 68710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details
Double Wide Lift Table - PEDW-6422 - Advance Lifts, Inc.
Specs
Capacity 6400 lbs (2902 kg)
Lift Travel 22 inch (559 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details