The 3320 recessed dock lift is a hydraulic platform designed for dock-to-ground material handling, with a 72-inch wide by 120-inch long safety tread deck and a maximum lifting capacity of 10,000 lbs. It features a 5 HP, 230V, 60 Hz, 3-phase motor, a travel distance of 58 inches from a 12-inch lowered height, and a lift speed of 8 feet per minute. The platform includes removable steel guardrails with safety chains compliant with ANSI MH 29.1, beveled toe guards with black and yellow striping, and a power unit housed in a NEMA 1, 3, 3R, 4, 4X, or 12 enclosure. The overall power unit dimensions are 26 inches wide by 22 inches long by 21 inches high. The unit requires a pit depth of 12.25 inches and ships at approximately 3,600 lbs.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 3320 | 3320 |
| Product Name | Recessed Dock Lift | Recessed Dock Lifts |
| Features | Handrails or Safety Rails | |
| Capacity | 10000 lbs (4535 kg) | 10000 lbs (4535 kg) |
| Lift Travel | 58 inch (1473 mm) | |
| Width | 72 inch (1829 mm) | 120 inch (3048 mm) |