The 3360 recessed dock lift is a hydraulic platform lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 96-inch long safety tread deck, a lifting capacity of 10,000 lbs maximum, and an axle capacity of 8,000 lbs at the ends and 5,000 lbs on the sides. The platform raises to a height of 58 inches from a lowered height of 12 inches, with a travel speed of 8 feet per minute. The power unit includes a 5 HP, 230V, 60 Hz, 3-phase motor, housed in a 26-inch wide by 22-inch long by 21-inch high enclosure. Hydraulic connectivity uses .5-inch JIC swivel fittings and SAE 100R2 hose. The unit is finished in blue paint and complies with ANSI MH 29.1 for safety striping and guardrails. Approximate shipping weight is 3,500 lbs.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 3360 | 3360 |
| Product Name | Recessed Dock Lift | Recessed Dock Lifts |
| Features | Handrails or Safety Rails | |
| Capacity | 10000 lbs (4535 kg) | 10000 lbs (4535 kg) |
| Lift Travel | 58 inch (1473 mm) | |
| Width | 96 inch (2438 mm) | 96 inch (2438 mm) |