Advance Lifts, Inc. Double Long Lift Table PEWEDL-8024

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWEDL-8024 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs. It has a standard platform size of 36 x 84 inches and a base frame of the same dimensions, with a lowered height of 6.5 inches and a raised height of 30.5 inches. The unit operates at approximately 32 seconds for full travel under full load, powered by a 1.5 HP internal motor. It supports a maximum end load of 4,300 lbs and a maximum side load of 7,800 lbs. The lift is fully primed and finished with a baked enamel coat, features machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and UL-listed control panels. It conforms to ANSI codes and is ISO 9001:2015 certified. The shipping weight is 1,490 lbs.

Datasheet Summary
Powered by GS/AI

The PEWEDL-8024 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs. It has a standard platform size of 36 x 84 inches and a base frame of the same dimensions, with a lowered height of 6.5 inches and a raised height of 30.5 inches. The unit operates at approximately 32 seconds for full travel under full load, powered by a 1.5 HP internal motor. It supports a maximum end load of 4,300 lbs and a maximum side load of 7,800 lbs. The lift is fully primed and finished with a baked enamel coat, features machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and UL-listed control panels. It conforms to ANSI codes and is ISO 9001:2015 certified. The shipping weight is 1,490 lbs.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWEDL-8024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWEDL-8024
Double Long Lift Table PEWEDL-8024
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWEDL-8024
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 84 to 108 inch (2134 to 2743 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Double Long Lift Table - PEWEDL-5048 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift & Tilt Combination Table - PT-35246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Super Duty Single Scissor Lift Table - SD-10809 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 96 inch (2438 mm)
View Details