The PDL-8024 is a double long lift table designed for handling long loads with a capacity of 8,000 lbs, featuring a standard platform size of 24 x 74 in and a base frame of the same dimensions. It operates from a lowered height of 6.5 in to a raised height of 30.5 in, with an approximate raise time of 30 seconds, powered by a 1.5 HP internal motor. The unit supports a maximum end load of 4,000 lbs and a maximum side load of 6,000 lbs. It includes UL-listed control panels, machine-grade cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish, conforming to ANSI codes and ISO 9001:2015. The shipping weight is 1,100 lbs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PDL-8024 |
| Product Name | Double Long Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 74 to 98 inch (1880 to 2489 mm) |