Advance Lifts, Inc. Recessed Dock Lift 3440

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3440 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3440
Recessed Dock Lift 3440
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 3440
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20486-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Double Scissor Lift Table - JDL-14010 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 72 inch (1829 mm)
Width 102 inch (2591 mm)
View Details
Air Operated Lift & Turn Table - ATR-1524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 15000 lbs (6803 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Wide Heavy Duty Lift Table - HDVDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details