The HDEWP-0836 is a heavy-duty lift and turn table designed for pallet handling with an 8,000 lb capacity and 36-inch travel height. It has a raised height of 57.75 inches and a lowered height of 21.75 inches, with a platform size of 42 x 60 inches and a maximum platform size of 60 x 60 inches. The turntable rotates at 0 to 3.5 RPM, powered by a 1/3 HP motor, while the lift is driven by a 5 HP external motor. The unit raises in 26 seconds and weighs 3,085 lbs. It features patented platform centering devices, an internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double-wire-braid hoses with JIC fittings, and a baked enamel finish. The unit is ISO 9001:2015 certified and carries a 10-year/250,000-cycl
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HDEWP-0836 |
| Product Name | Lift and Powered Turn Table |
| Features | Rotating |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 42 to 60 inch (1067 to 1524 mm) |