The PEWEDL-8048 is a double long lift table designed for handling extended loads, featuring a standard platform of 36 x 160 inches and a base frame of the same dimensions. It has a lifting capacity of 8,000 lbs, with a lowered height of 7.5 inches and a raised height of 55.5 inches, achieving full travel in approximately 56 seconds using a 2 HP internal motor. The unit supports a maximum end load of 3,400 lbs and a maximum side load of 6,000 lbs, and includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. The shipping weight is 2,210 lbs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEWEDL-8048 |
| Product Name | Double Long Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 36 to 60 inch (914 to 1524 mm) |
| Length | 160 to 192 inch (4064 to 4877 mm) |