Advance Lifts, Inc. Double Long Lift Table PDL-12048

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDL-12048 is a double long lift table designed for handling extended loads, with a capacity of 12,000 lbs and a travel range of 48 inches. The platform measures 24 x 130 inches standard and up to 48 x 160 inches optional, with a lowered height of 7 inches and a raised height of 55 inches. It features a 2 HP internal motor, a base frame size of 24 x 130 inches, and a shipping weight of 1,720 lbs. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. The maximum end load capacity is 3,500 lbs, and the maximum side load capacity is 5,600 lbs.

Datasheet Summary
Powered by GS/AI

The PDL-12048 is a double long lift table designed for handling extended loads, with a capacity of 12,000 lbs and a travel range of 48 inches. The platform measures 24 x 130 inches standard and up to 48 x 160 inches optional, with a lowered height of 7 inches and a raised height of 55 inches. It features a 2 HP internal motor, a base frame size of 24 x 130 inches, and a shipping weight of 1,720 lbs. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. The maximum end load capacity is 3,500 lbs, and the maximum side load capacity is 5,600 lbs.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PDL-12048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PDL-12048
Double Long Lift Table PDL-12048
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PDL-12048
Product Name Double Long Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 130 to 160 inch (3302 to 4064 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3270 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-12822 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 22 inch (559 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Double Long Lift Table - PVDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Long Lift Table - PEWDL-8060 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details