Advance Lifts, Inc. Double Wide Heavy Duty Lift Table HDEDW-12822

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDEDW-12822 is a heavy-duty double extra wide lift table designed for moving heavy loads over the end of the platform, featuring a second set of legs for added strength. It has a baseframe size of 84 x 48 in., a lowered height of 13.75 in., and a raised height of 35.75 in., with a maximum end load capacity of 19,200 lbs. and side load capacity of 9,400 lbs. The platform size ranges from 84 x 48 in. to 108 x 78 in. The unit includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015, has an external 5 HP motor with 22 in. travel, and a shipping weight of 3,100 lbs. The lift raises in approximately 26 seconds.

Datasheet Summary
Powered by GS/AI

The HDEDW-12822 is a heavy-duty double extra wide lift table designed for moving heavy loads over the end of the platform, featuring a second set of legs for added strength. It has a baseframe size of 84 x 48 in., a lowered height of 13.75 in., and a raised height of 35.75 in., with a maximum end load capacity of 19,200 lbs. and side load capacity of 9,400 lbs. The platform size ranges from 84 x 48 in. to 108 x 78 in. The unit includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015, has an external 5 HP motor with 22 in. travel, and a shipping weight of 3,100 lbs. The lift raises in approximately 26 seconds.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Heavy Duty Lift Table - HDEDW-12822 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Heavy Duty Lift Table
HDEDW-12822
Double Wide Heavy Duty Lift Table HDEDW-12822
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDEDW-12822
Product Name Double Wide Heavy Duty Lift Table
Capacity 12800 lbs (5805 kg)
Lift Travel 22 inch (559 mm)
Width 84 to 108 inch (2134 to 2743 mm)
Length 48 to 78 inch (1219 to 1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATVWDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Air Spring Actuated Lift Table - ATEWDL-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDEW-0836 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Air Spring Actuated Lift Table - ATVW-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details