The PEWDL-8060 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs. It has a baseframe size of 36 x 170 inches, a lowered height of 10 inches, and a raised height of 70 inches. The platform can extend up to 60 x 212 inches optionally, with a maximum loading end capacity of 5,600 lbs and a side load capacity of 8,000 lbs. It features a 2 HP internal motor, a shipping weight of 2,680 lbs, and an approximate raise time of 85 seconds. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. It is certified to ISO 9001:2015 and carries a 10-year or 250,000-cycle warranty.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEWDL-8060 |
| Product Name | Double Long Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 36 to 60 inch (914 to 1524 mm) |
| Length | 170 to 212 inch (4318 to 5385 mm) |