Advance Lifts, Inc. Double Long Lift Table PVDL-8036

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVDL-8036 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs, featuring a standard platform size of 24 x 144 in. and a maximum platform size of 48 x 192 in. It has a lowered height of 7.5 in. and a raised height of 43.5 in., with a travel distance of 36 in. and an approximate raise time of 34 seconds. The unit is equipped with a 2 HP internal motor, a base frame size matching the standard platform, and meets ANSI codes and ISO 9001:2015 standards. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The shipping weight is 1,580 lbs.

Datasheet Summary
Powered by GS/AI

The PVDL-8036 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs, featuring a standard platform size of 24 x 144 in. and a maximum platform size of 48 x 192 in. It has a lowered height of 7.5 in. and a raised height of 43.5 in., with a travel distance of 36 in. and an approximate raise time of 34 seconds. The unit is equipped with a 2 HP internal motor, a base frame size matching the standard platform, and meets ANSI codes and ISO 9001:2015 standards. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The shipping weight is 1,580 lbs.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PVDL-8036 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PVDL-8036
Double Long Lift Table PVDL-8036
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVDL-8036
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 144 to 192 inch (3658 to 4877 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35484-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 48 inch (1219 mm)
View Details
Double Long Lift Table - PEWVDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Recessed Dock Lift - 4310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Single Scissor Lift Table - JSL-16050 - Advance Lifts, Inc.
Specs
Capacity 25000 lbs (11338 kg)
Lift Travel 58 inch (1473 mm)
Width 144 inch (3658 mm)
View Details