The DP-460-4048 is a standard industrial dumper designed to load and dump up to 4,000 lbs at a 60-inch height. It features a 2 HP motor, a carriage measuring 40 x 48 inches, and overall dimensions of 53 x 70 inches with a carriage height of 77 inches and an arc height of 149 inches. The unit achieves a certified dump speed of 53 seconds, includes an adjustable retaining bar, and has a shipping weight of 1,095 lbs. The controllers are assembled in a U.L. listed panel shop, all shafts and pins are hard chrome plated, bearings are lifetime lubricated, and the frame is fully primed and finished with baked enamel. The product is certified to ISO 9001:2015 and includes a 10-year or 250,000-cycle warranty.
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-460-4048 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |