Advance Lifts, Inc. Upender UE-490

Description
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UE-490 is a 90-degree upender designed to tilt loads up to 4,000 lbs, with dual platforms sized from 48 x 48 in. to 60 x 72 in. and a lowered height of 12 in. It operates with a 5 HP internal motor and completes a full tilt in 58 seconds. The unit features hydraulic return lines to prevent oil weepage, UL-listed controllers, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. It meets ISO 9001:2015 and has a shipping weight of 2,200 lbs.

Datasheet Summary
Powered by GS/AI

The UE-490 is a 90-degree upender designed to tilt loads up to 4,000 lbs, with dual platforms sized from 48 x 48 in. to 60 x 72 in. and a lowered height of 12 in. It operates with a 5 HP internal motor and completes a full tilt in 58 seconds. The unit features hydraulic return lines to prevent oil weepage, UL-listed controllers, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. It meets ISO 9001:2015 and has a shipping weight of 2,200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Upender - UE-490 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Upender
UE-490
Upender UE-490
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load. SPECIAL FEATURES All models have hydraulic return lines on the cylinders to preclude oil weepage. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.

These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load.

SPECIAL FEATURES

  • All models have hydraulic return lines on the cylinders to preclude oil weepage.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All shafts, axles and pins are hard chrome plated.
  • All bearings are lifetime lubricated.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number UE-490
Product Name Upender
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-260-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 5 ft (15.24 dm)
View Details
Standard Dumper - DP-660-5236 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 5 ft (15.24 dm)
View Details
Standard Dumper - DP-236-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 3 ft (9.14 dm)
View Details
Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 3 ft (9.14 dm)
View Details