The DP-448-5236 is an industrial dumper designed to safely dump loads up to 4,000 lbs at a height of 48 inches. It features a 2 HP motor, a carriage measuring 52 x 36 inches, and overall dimensions of 65 x 58 inches with a carriage height of 65 inches and an arc height of 120 inches. The unit completes a dump cycle in 33 seconds, has a shipping weight of 1,080 lbs, and includes an adjustable retaining bar, single-acting machine-grade cylinders, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. The control panel is assembled in a UL-listed shop. The dumper meets ISO 9001:2015 standards and carries a 10-year or 250,000-cycle warranty.
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-448-5236 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |