Advance Lifts, Inc. Ultra High Performance Container Dumper

Description
This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully inverted position, where gravity is allowed to remove even the most stubborn loads. 180 degree rotation using our patent pending “dumper linkage system” which quickly and compactly inverts the bin assembly to dump the most stubborn loads. The unique dumper design keeps the center of gravity of the bin assembly and payload entirely within the dumper baseframe during the entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position. Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range. When “normal” dump mode is selected a knob allows dumping speed to be set from an approximate 15 second dump speed to whatever slower speed is appropriate for the payload. Reversing the dump cycle and resuming the dump cycle can be done manually at any point. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit continues rotation to the full 180 degree position. For customers with very difficult loads, special programs with multiple shuffles can be written. Robust “construction equipment grade” cylinders built to withstand fast dumping and shuffling speeds. 5 year/1,000,000 cycle warranty. (Note that each load shuffle is considered a cycle.)
Request a Quote Datasheet
Description
This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully inverted position, where gravity is allowed to remove even the most stubborn loads. 180 degree rotation using our patent pending “dumper linkage system” which quickly and compactly inverts the bin assembly to dump the most stubborn loads. The unique dumper design keeps the center of gravity of the bin assembly and payload entirely within the dumper baseframe during the entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position. Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range. When “normal” dump mode is selected a knob allows dumping speed to be set from an approximate 15 second dump speed to whatever slower speed is appropriate for the payload. Reversing the dump cycle and resuming the dump cycle can be done manually at any point. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit continues rotation to the full 180 degree position. For customers with very difficult loads, special programs with multiple shuffles can be written. Robust “construction equipment grade” cylinders built to withstand fast dumping and shuffling speeds. 5 year/1,000,000 cycle warranty. (Note that each load shuffle is considered a cycle.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
St. Charles, Illinois, United States
Ultra High Performance Container Dumper
Ultra High Performance Container Dumper
This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully inverted position, where gravity is allowed to remove even the most stubborn loads. 180 degree rotation using our patent pending “dumper linkage system” which quickly and compactly inverts the bin assembly to dump the most stubborn loads. The unique dumper design keeps the center of gravity of the bin assembly and payload entirely within the dumper baseframe during the entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position. Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range. When “normal” dump mode is selected a knob allows dumping speed to be set from an approximate 15 second dump speed to whatever slower speed is appropriate for the payload. Reversing the dump cycle and resuming the dump cycle can be done manually at any point. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit continues rotation to the full 180 degree position. For customers with very difficult loads, special programs with multiple shuffles can be written. Robust “construction equipment grade” cylinders built to withstand fast dumping and shuffling speeds. 5 year/1,000,000 cycle warranty. (Note that each load shuffle is considered a cycle.)

This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully inverted position, where gravity is allowed to remove even the most stubborn loads.

  • 180 degree rotation using our patent pending “dumper linkage system” which quickly and compactly inverts the bin assembly to dump the most stubborn loads.
  • The unique dumper design keeps the center of gravity of the bin assembly and payload entirely within the dumper baseframe during the entire rotation cycle even in the improbable event that the payload remains stuck in the bin assembly in the full 180 degree rotated position.
  • Constant pressure push button control with ramp up and ramp down speeds anywhere in the operating range.
    1. When “normal” dump mode is selected a knob allows dumping speed to be set from an approximate 15 second dump speed to whatever slower speed is appropriate for the payload. Reversing the dump cycle and resuming the dump cycle can be done manually at any point.
    2. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit continues rotation to the full 180 degree position. For customers with very difficult loads, special programs with multiple shuffles can be written.
  • Robust “construction equipment grade” cylinders built to withstand fast dumping and shuffling speeds.
  • 5 year/1,000,000 cycle warranty. (Note that each load shuffle is considered a cycle.)
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Name Ultra High Performance Container Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dumper - HDDP-248-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 4 ft (12.19 dm)
View Details
High Reach Dumper - HRDP-296-4836 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 8 ft (24.38 dm)
View Details
Bin Tilter - BTP-2 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bin
Weight Capacity 2000 lbs (907 kg)
View Details
Standard Dumper - DP-260-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 5 ft (15.24 dm)
View Details