Advance Lifts, Inc. Heavy Duty Dumper HDDP-236-4836

Description
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Description
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDDP-236-4836 is a heavy duty dumper designed for high-cycle applications involving sticky materials, featuring a 5 HP continuous duty motor, 2,000 lb capacity, and a carriage dimension of 48 x 36 inches. It has an overall size of 72 x 73 inches, a carriage height of 55 inches, and an arc height of 98 inches with a 70 inch arc length. The unit inclines through a full 135 degrees using four machine-grade double-acting cylinders with spherical rod ends, and its controller is Underwriter Laboratories listed. All bearings are lifetime lubricated. Shipping weight is 1,600 lbs. The dumper operates with a cycle time of 30 seconds and is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The HDDP-236-4836 is a heavy duty dumper designed for high-cycle applications involving sticky materials, featuring a 5 HP continuous duty motor, 2,000 lb capacity, and a carriage dimension of 48 x 36 inches. It has an overall size of 72 x 73 inches, a carriage height of 55 inches, and an arc height of 98 inches with a 70 inch arc length. The unit inclines through a full 135 degrees using four machine-grade double-acting cylinders with spherical rod ends, and its controller is Underwriter Laboratories listed. All bearings are lifetime lubricated. Shipping weight is 1,600 lbs. The dumper operates with a cycle time of 30 seconds and is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumper - HDDP-236-4836 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Dumper
HDDP-236-4836
Heavy Duty Dumper HDDP-236-4836
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.

Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications.

SPECIAL FEATURES

  • Full 135 degree tilt.
  • Machine grade double acting cylinders with spherical rod ends.
  • Continuous duty motors.
  • Controllers are Underwriter Laboratory approved assemblies.
  • All bearings are lifetime lubricated.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number HDDP-236-4836
Product Name Heavy Duty Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Bin Tilter - BT-2 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bin
Weight Capacity 2000 lbs (907 kg)
View Details
Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 3 ft (9.14 dm)
View Details
Standard Dumper - DP-636-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 3 ft (9.14 dm)
View Details
Standard Dumper - DP-248-4048 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 4 ft (12.19 dm)
View Details