Advance Lifts, Inc. Recessed Dock Lift 3330

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3330 is a recessed dock lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 26" wide, 22" long, 21" high power unit with a 5 HP, 230 V, 60 Hz, 3-phase motor, and two hydraulic rams with 3.5" bore and 1.75" diameter chrome-plated rods. The unit provides a 58" travel stroke, a 15" lowered height, and an 8 FPM lift speed, with a maximum capacity of 180,000 lbs. It includes a NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton station, a 24 VAC control system, and built-in safety features per ANSI MH 29.1. Hydraulic connections use 1/2" 37° JIC male fittings with 1/2" SAE 100R2 hose supplied by the installer. Approximate shipping weight is 4,765 lbs.

Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3330 is a recessed dock lift designed for dock-to-ground access, accommodating pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 26" wide, 22" long, 21" high power unit with a 5 HP, 230 V, 60 Hz, 3-phase motor, and two hydraulic rams with 3.5" bore and 1.75" diameter chrome-plated rods. The unit provides a 58" travel stroke, a 15" lowered height, and an 8 FPM lift speed, with a maximum capacity of 180,000 lbs. It includes a NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton station, a 24 VAC control system, and built-in safety features per ANSI MH 29.1. Hydraulic connections use 1/2" 37° JIC male fittings with 1/2" SAE 100R2 hose supplied by the installer. Approximate shipping weight is 4,765 lbs.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3330 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3330
Recessed Dock Lift 3330
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3330 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3330
Recessed Dock Lifts 3330
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Dock Equipment Dock Equipment
Product Number 3330 3330
Product Name Recessed Dock Lift Recessed Dock Lifts
Equipment Type Dock Lift Dock Lift
Equipment Material Steel Steel
Equipment Features Safety Railing
Weight Capacity 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4220 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-203 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Recessed Dock Lift - T3-50608 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Recessed Dock Lift - T3-60710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details