These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | 4220 |
| Product Name | Recessed Dock Lift |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Equipment Features | Safety Railing |
| Weight Capacity | 15000 lbs (6803 kg) |