Acromag, Inc. Non-intelligent PCI Bus Carrier, Half-Length APC8621A

Description
Nonintelligent PCI bus carrier Holds three IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. The half-length card is ideal for use in smaller PC chassis. Three IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for dozens of channels on a single card. Either way, the APC8621A saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party IP mezzanine ANSI/VITA 4 modules. Features Half-length card for smaller PC chassis Three industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power 0 to 70°C (-40 to 85°C E version)
Description
Nonintelligent PCI bus carrier Holds three IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. The half-length card is ideal for use in smaller PC chassis. Three IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for dozens of channels on a single card. Either way, the APC8621A saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party IP mezzanine ANSI/VITA 4 modules. Features Half-length card for smaller PC chassis Three industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power 0 to 70°C (-40 to 85°C E version)

Suppliers

Company
Product
Description
Supplier Links
Non-intelligent PCI Bus Carrier, Half-Length - APC8621A - Acromag, Inc.
Wixom, MI, United States
Non-intelligent PCI Bus Carrier, Half-Length
APC8621A
Non-intelligent PCI Bus Carrier, Half-Length APC8621A
Nonintelligent PCI bus carrier Holds three IP modules This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. The half-length card is ideal for use in smaller PC chassis. Three IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for dozens of channels on a single card. Either way, the APC8621A saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering of more than forty models or use any third-party IP mezzanine ANSI/VITA 4 modules. Features Half-length card for smaller PC chassis Three industry-standard IP module slots Board resides in memory space Supports IP module I/O, ID, INT, and MEM spaces Plug-and-play carrier configuration and interrupt support Two interrupt channels per IP module Supervisory circuit reset generation Individually filtered and fused power 0 to 70°C (-40 to 85°C E version)
  • Nonintelligent PCI bus carrier
  • Holds three IP modules

This board interfaces industry-standard Industrial I/O Pack (IP) modules to a PCI bus on a PC-based computer system. The half-length card is ideal for use in smaller PC chassis.

Three IP module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, etc.) on a single board. Or, combine modules of the same type for dozens of channels on a single card. Either way, the APC8621A saves your precious card slots and reduces your costs.

Select I/O modules from Acromag’s offering of more than forty models or use any third-party IP mezzanine ANSI/VITA 4 modules.

Features

  • Half-length card for smaller PC chassis
  • Three industry-standard IP module slots
  • Board resides in memory space
  • Supports IP module I/O, ID, INT, and MEM spaces
  • Plug-and-play carrier configuration and interrupt support
  • Two interrupt channels per IP module
  • Supervisory circuit reset generation
  • Individually filtered and fused power
  • 0 to 70°C (-40 to 85°C E version)
Supplier's Site

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APC8621A
Product Name Non-intelligent PCI Bus Carrier, Half-Length
Unlock Full Specs
to access all available technical data

Similar Products

 - ECB-901A - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type ETX
Bus / Form Factor PCI slot x 4, ISA slot x 3
View Details
Carrier Board for SOM-Trizeps-VII-MX6 - Carrier-Trizeps-ConXT - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details
PCI Express Carrier Card for XMC Modules - APCe8775 - Acromag, Inc.
Specs
Carrier Type XMC Carrier
Carrier Class Non-intelligent Carrier
Host Voltage -12V; 3.3V; 12V
View Details