Acromag, Inc. 1-gigabit Ethernet NIC Card XMC611

Description
Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance Specifications Communication Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC611: Front, four RJ45 ports. Throughput: XMC611 supports 10/100/1000 Mb/s data rate auto-negotiation. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors. Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface. Electrical/Mechanica l Interface: Single-width module. Software Support Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions. Electrical PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard. JTAG Interface: Complies with IEEE 1149.1. SFP Interface: Four ports complying with INF-8074i SFP Specification. Environmental Operating temperature: -40 to 85°C. Storage temperature: -55 to 125°C. Relative humidity: 5 to 95% non-condensing. Power requirements: 3.3V (±5%): 3.7W typical. All ports active. 5V, 12V: not used. Weight: XMC611: 83.2 g Certifications: CE Compliant Features & Benefits Four independent 1-gigabit Ethernet interfaces Industry-leading Intel I350 Ethernet controller Front or rear I/O access (RJ45, SFP, or P16) XMC PCIe x4 Gen 2 interface Up to 5Gbps bus speed per lane Supports fiber optic or copper media 10/100/1000 Mbps data rates 3.3V low power design 0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled) Linux®, Windows®, and VxWorks® support CE compliant. Intel I350 Features IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control. IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices. IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state. DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry. 8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ. Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers. TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities. Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.
Datasheet
Description
Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance Specifications Communication Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC611: Front, four RJ45 ports. Throughput: XMC611 supports 10/100/1000 Mb/s data rate auto-negotiation. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors. Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface. Electrical/Mechanica l Interface: Single-width module. Software Support Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions. Electrical PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard. JTAG Interface: Complies with IEEE 1149.1. SFP Interface: Four ports complying with INF-8074i SFP Specification. Environmental Operating temperature: -40 to 85°C. Storage temperature: -55 to 125°C. Relative humidity: 5 to 95% non-condensing. Power requirements: 3.3V (±5%): 3.7W typical. All ports active. 5V, 12V: not used. Weight: XMC611: 83.2 g Certifications: CE Compliant Features & Benefits Four independent 1-gigabit Ethernet interfaces Industry-leading Intel I350 Ethernet controller Front or rear I/O access (RJ45, SFP, or P16) XMC PCIe x4 Gen 2 interface Up to 5Gbps bus speed per lane Supports fiber optic or copper media 10/100/1000 Mbps data rates 3.3V low power design 0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled) Linux®, Windows®, and VxWorks® support CE compliant. Intel I350 Features IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control. IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices. IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state. DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry. 8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ. Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers. TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities. Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-gigabit Ethernet NIC Card - XMC611 - Acromag, Inc.
Wixom, MI, United States
1-gigabit Ethernet NIC Card
XMC611
1-gigabit Ethernet NIC Card XMC611
Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance Specifications Communication Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC611: Front, four RJ45 ports. Throughput: XMC611 supports 10/100/1000 Mb/s data rate auto-negotiation. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors. Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface. Electrical/Mechanica l Interface: Single-width module. Software Support Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions. Electrical PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard. JTAG Interface: Complies with IEEE 1149.1. SFP Interface: Four ports complying with INF-8074i SFP Specification. Environmental Operating temperature: -40 to 85°C. Storage temperature: -55 to 125°C. Relative humidity: 5 to 95% non-condensing. Power requirements: 3.3V (±5%): 3.7W typical. All ports active. 5V, 12V: not used. Weight: XMC611: 83.2 g Certifications: CE Compliant Features & Benefits Four independent 1-gigabit Ethernet interfaces Industry-leading Intel I350 Ethernet controller Front or rear I/O access (RJ45, SFP, or P16) XMC PCIe x4 Gen 2 interface Up to 5Gbps bus speed per lane Supports fiber optic or copper media 10/100/1000 Mbps data rates 3.3V low power design 0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled) Linux®, Windows®, and VxWorks® support CE compliant. Intel I350 Features IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control. IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices. IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state. DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry. 8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ. Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers. TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities. Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.

Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports.

Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities.

Designed for COTS applications, these rugged XMC mezzanine modules offer a high-density, high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems.

• Quad-port gigabit Ethernet XMC NIC Card
• Intel® I350 Controller

Performance Specifications

Communication

Ethernet interface: Four 1-Gigabit Ethernet interfaces.
XMC611: Front, four RJ45 ports.

Throughput: XMC611 supports 10/100/1000 Mb/s data rate auto-negotiation.

PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction.

XMC Compliance

Complies with ANSI/VITA 42.0 specification for XMC module mechanicals and connectors.

Complies with ANSI/VITA 42.3 specification for XMC modules with PCI Express interface.

Electrical/Mechanical Interface: Single-width module.

Software Support

Linux®, Windows®, and VxWorks® systems Drivers available with support for all NIC functions.

Electrical

PCIe Interface x4: Complies with VITA 42.3 XMC PCIe Standard.

JTAG Interface: Complies with IEEE 1149.1.

SFP Interface: Four ports complying with INF-8074i SFP Specification.

Environmental

Operating temperature: -40 to 85°C.

Storage temperature: -55 to 125°C.

Relative humidity: 5 to 95% non-condensing.

Power requirements: 3.3V (±5%): 3.7W typical.
All ports active.
5V, 12V: not used.

Weight: XMC611: 83.2 g

Certifications: CE Compliant

Features & Benefits

  • Four independent 1-gigabit Ethernet interfaces
  • Industry-leading Intel I350 Ethernet controller
  • Front or rear I/O access (RJ45, SFP, or P16)
  • XMC PCIe x4 Gen 2 interface
  • Up to 5Gbps bus speed per lane
  • Supports fiber optic or copper media
  • 10/100/1000 Mbps data rates
  • 3.3V low power design
  • 0 to 70°C operation (air-cooled); -40 to 85°C operation (conduction-cooled)
  • Linux®, Windows®, and VxWorks® support
  • CE compliant.

Intel I350 Features

  • IEEE 802.3 Auto-negotiation – Automatic link configuration for speed, duplex, & flow control.
  • IEEE 1588 and 802.1AS Precision Timing – Time-stamping and synchronization of time sensitive applications. Distribute common time to connected devices.
  • IEEE 802.3az Energy Efficient Ethernet (EEE) – Power consumption is reduced by approximately 50% during idle state.
  • DMA Coalescing – Reduces platform power consumption by coalescing, aligning, and synchronizing DMA transfers. Enables synchronizing port activity & power management of memory, CPU, and other internal circuitry.
  • 8 Tx and Rx Queue Pairs per Port – Supports VMware NetQueue and Microsoft VMQ.
  • Flexible Port Partitioning (PCI-SIG SR-IOV) – Up to 32 Virtual Functions (VFs) appear as Ethernet Controllers in Linux OSes that can be assigned to VMs, Kernel processes, or teamed using Linux Bonding Drivers.
  • TCP/UDP, IPv4/IPv6 Checksum Offloads – Extended Tx descriptors provide increased offload capabilities.
  • Jumbo Frame Packet Support – Improves system performance related to handling of network data on multiprocessor systems.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number XMC611
Product Name 1-gigabit Ethernet NIC Card
Number of Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Nine Port Gigabit Ethernet PMC w/ Front, Rear and NIC Capability - PMC402 - ELMA Electronic Inc.
Specs
Number of Channels 9
Technology PMC
Other Products Networking Module
View Details
AceXtreme™ MIL-STD-1553 PMC Card (DABD) - BU-67110F/M - Data Device Corporation (DDC)
Specs
Number of Channels 8
Technology PMC
Interface / Adapter MIL-STD-1553 PMC Interface
View Details