A conduction-cooled PCI mezzanine card (PMC) with a 33 MHz 32-bit PCI interface. It provides up to 32 differential bi-directional I/O channels and up to 64 TTL I/O channels.
64 Channels of TTL or 32 Channels of RS-422/485 Differential I/O
All Channels Software Configurable to be TTL or Differential as Inputs or Outputs
Interrupt Capabilities Using PCI Interrupt Pins
Programmable Interrupts from External TTL or Differential Inputs
PCI Rev. 2.1 Compliant Supporting 32 bit @ 33 MHz Operation
Air-cooled Versions Compliant with ANSI/IEEE 1386.1-2001
Conduction-cooled Versions Compliant with ANSI/VITA 20-2001
Commercial, Rugged & Military Temperature Levels of Ruggedization
Drivers for Wind River VxWorks
BIT (Built-in-Test) Coverage for complete Functional Testability
A conduction-cooled PCI mezzanine card (PMC) with a 33 MHz 32-bit PCI interface. It provides up to 32 differential bi-directional I/O channels and up to 64 TTL I/O channels.
- 64 Channels of TTL or 32 Channels of RS-422/485 Differential I/O
- All Channels Software Configurable to be TTL or Differential as Inputs or Outputs
- Interrupt Capabilities Using PCI Interrupt Pins
- Programmable Interrupts from External TTL or Differential Inputs
- PCI Rev. 2.1 Compliant Supporting 32 bit @ 33 MHz Operation
- Air-cooled Versions Compliant with ANSI/IEEE 1386.1-2001
- Conduction-cooled Versions Compliant with ANSI/VITA 20-2001
- Commercial, Rugged & Military Temperature Levels of Ruggedization
- Drivers for Wind River VxWorks
- BIT (Built-in-Test) Coverage for complete Functional Testability