Acromag, Inc. Counter/Timer Module, PMC Series PMC483

Description
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Features • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions) • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Description
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Features • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions) • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter/Timer Module, PMC Series - PMC483 - Acromag, Inc.
Wixom, MI, United States
Counter/Timer Module, PMC Series
PMC483
Counter/Timer Module, PMC Series PMC483
Four 16-bit counters - TTL, and four 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Features • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions) • Four 16-bit counters – TTL, and Four 32-bit counters – RS422 • Two 16-bit counters can be combined to create one 32-bit counter • 16 bi-directional digital I/O • 20MHz clock time base • Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - 32-bit counter/timer - Pulse width generation • 0 to 70°C or -40 to 85°C (E versions)
  • Four 16-bit counters - TTL, and four 32-bit counters - RS422
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Features

• Four 16-bit counters – TTL, and Four 32-bit counters – RS422

• Two 16-bit counters can be combined to create one 32-bit counter

• 16 bi-directional digital I/O

• 20MHz clock time base

• Single counter/timer modes:

- Event counting

- Frequency measurement

- Period/pulse-width measurement

- Quadrature position measurement

- Square wave/pulse train generation

- Time/period interrupter

- 32-bit counter/timer

- Pulse width generation

• 0 to 70°C or -40 to 85°C (E versions)

• Four 16-bit counters – TTL, and Four 32-bit counters – RS422

• Two 16-bit counters can be combined to create one 32-bit counter

• 16 bi-directional digital I/O

• 20MHz clock time base

• Single counter/timer modes:

- Event counting

- Frequency measurement

- Period/pulse-width measurement

- Quadrature position measurement

- Square wave/pulse train generation

- Time/period interrupter

- 32-bit counter/timer

- Pulse width generation

• 0 to 70°C or -40 to 85°C (E versions)

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC483
Product Name Counter/Timer Module, PMC Series
PMC Data Bus 32-bit
Unlock Full Specs
to access all available technical data

Similar Products