Aaeon Systems Inc. Qseven Carrier Board ECB-930G

Description
Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector x 1, SIM Connector x 1 LPC Connector x 1 +8.5V to +19V Wide DC Input Range GENE Form Factor
Description
Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector x 1, SIM Connector x 1 LPC Connector x 1 +8.5V to +19V Wide DC Input Range GENE Form Factor

Suppliers

Company
Product
Description
Supplier Links
Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Brea, CA, USA
Qseven Carrier Board
ECB-930G
Qseven Carrier Board ECB-930G
Applications Features Supports Qseven Module RJ-45 x 2, Support Gigabit Ethernet VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel LVDS Connector 2 Channel Audio SATA Port x 1, CompactFlash™ Type 2 Slot x 1 USB Port x 6, COM Port x 2 MiniCard x 1, SD Connector x 1, SIM Connector x 1 LPC Connector x 1 +8.5V to +19V Wide DC Input Range GENE Form Factor

Applications

Features

  • Supports Qseven Module
  • RJ-45 x 2, Support Gigabit Ethernet
  • VGA, SDVO (Optional), Touch Screen, 18-bit Dual Channel
  • LVDS Connector
  • 2 Channel Audio
  • SATA Port x 1, CompactFlash™ Type 2 Slot x 1
  • USB Port x 6, COM Port x 2
  • MiniCard x 1, SD Connector x 1, SIM Connector x 1
  • LPC Connector x 1
  • +8.5V to +19V Wide DC Input Range
  • GENE Form Factor
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ECB-930G
Product Name Qseven Carrier Board
Bus / Form Factor 3.5"
Unlock Full Specs
to access all available technical data

Similar Products

3C CompactPCI Serial Front Removable SATA Drive Carrier Board -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
COM Express Carrier Board - ECB-916M Rev. B - Aaeon Systems Inc.
Specs
Bus / Form Factor Micro-ATX
View Details
COM Express Type 7 carrier board - conga-STX7/carrier - congatec
Specs
Bus / Form Factor Intel® 5x5, mini-STX form factor
Host Voltage 12V
View Details