Acromag, Inc. COM Express Type 6 Carrier Cards ACEX-4600

Description
ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites Acromag’s ACEX-4600 Type 6 COM Express carrier cards employ a number of key features that are critical for successful use in the rugged environments of defense/industrial applications. High-density connectors (Samtec® SEARAY™) provide all field connections to standard I/O, CPU, and PMC/XMC module(s). This connector offers both a high-density (500 connections) and high-speed interface (10GHz) required to support Type 6 COM modules. The SEARAY connector supports both board-to-board and cable interfaces. These carrier cards are ready for conduction cooling. Developers can install a CPU, carrier and expansion boards into a completely sealed enclosure. Acromag has developed a heat dissipation approach that meets the cooling needs of all three components. Another vital feature is the on-board DC/DC power supply. The carrier card operates from a single external 10–32V DC power source. All internal supply voltages are derived from this single external DC power source and built onto the carrier card. For easier development and testing, Acromag offers an engineering design kit with a break-out board that routes all I/O signals from the carrier's high-density connector to standard peripheral connectors. Production front panels with MIL-DTL-38999 cylindrical connectors and a conduction cooling kit prepare the carrier card for field deployment. Please contact the factory for lead solder option. Carrier Functions Type 6 COM Express module site for compact or basic size processor board Two Mini PCIe sites for I/O expansion Single or dual PMC/XMC sites High-density, high-speed connector for CPU, I/O, and PMC/XMC interface CPU Supported Functions Two Gigabit Ethernet ports PCIe port x 4 Four USB 3.0 ports Two USB 2.0 ports Three Digital Display Interfaces Two SATA III ports Audio Line in/out Two RS232/RS485 serial ports Eight GPIO System temperature sensor (on-board) Two fan control line (on-board) System battery (on-board) Power monitoring LED (on-board)
Datasheet
Description
ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites Acromag’s ACEX-4600 Type 6 COM Express carrier cards employ a number of key features that are critical for successful use in the rugged environments of defense/industrial applications. High-density connectors (Samtec® SEARAY™) provide all field connections to standard I/O, CPU, and PMC/XMC module(s). This connector offers both a high-density (500 connections) and high-speed interface (10GHz) required to support Type 6 COM modules. The SEARAY connector supports both board-to-board and cable interfaces. These carrier cards are ready for conduction cooling. Developers can install a CPU, carrier and expansion boards into a completely sealed enclosure. Acromag has developed a heat dissipation approach that meets the cooling needs of all three components. Another vital feature is the on-board DC/DC power supply. The carrier card operates from a single external 10–32V DC power source. All internal supply voltages are derived from this single external DC power source and built onto the carrier card. For easier development and testing, Acromag offers an engineering design kit with a break-out board that routes all I/O signals from the carrier's high-density connector to standard peripheral connectors. Production front panels with MIL-DTL-38999 cylindrical connectors and a conduction cooling kit prepare the carrier card for field deployment. Please contact the factory for lead solder option. Carrier Functions Type 6 COM Express module site for compact or basic size processor board Two Mini PCIe sites for I/O expansion Single or dual PMC/XMC sites High-density, high-speed connector for CPU, I/O, and PMC/XMC interface CPU Supported Functions Two Gigabit Ethernet ports PCIe port x 4 Four USB 3.0 ports Two USB 2.0 ports Three Digital Display Interfaces Two SATA III ports Audio Line in/out Two RS232/RS485 serial ports Eight GPIO System temperature sensor (on-board) Two fan control line (on-board) System battery (on-board) Power monitoring LED (on-board)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express Type 6 Carrier Cards - ACEX-4600 - Acromag, Inc.
Wixom, MI, United States
COM Express Type 6 Carrier Cards
ACEX-4600
COM Express Type 6 Carrier Cards ACEX-4600
ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites Acromag’s ACEX-4600 Type 6 COM Express carrier cards employ a number of key features that are critical for successful use in the rugged environments of defense/industrial applications. High-density connectors (Samtec® SEARAY™) provide all field connections to standard I/O, CPU, and PMC/XMC module(s). This connector offers both a high-density (500 connections) and high-speed interface (10GHz) required to support Type 6 COM modules. The SEARAY connector supports both board-to-board and cable interfaces. These carrier cards are ready for conduction cooling. Developers can install a CPU, carrier and expansion boards into a completely sealed enclosure. Acromag has developed a heat dissipation approach that meets the cooling needs of all three components. Another vital feature is the on-board DC/DC power supply. The carrier card operates from a single external 10–32V DC power source. All internal supply voltages are derived from this single external DC power source and built onto the carrier card. For easier development and testing, Acromag offers an engineering design kit with a break-out board that routes all I/O signals from the carrier's high-density connector to standard peripheral connectors. Production front panels with MIL-DTL-38999 cylindrical connectors and a conduction cooling kit prepare the carrier card for field deployment. Please contact the factory for lead solder option. Carrier Functions Type 6 COM Express module site for compact or basic size processor board Two Mini PCIe sites for I/O expansion Single or dual PMC/XMC sites High-density, high-speed connector for CPU, I/O, and PMC/XMC interface CPU Supported Functions Two Gigabit Ethernet ports PCIe port x 4 Four USB 3.0 ports Two USB 2.0 ports Three Digital Display Interfaces Two SATA III ports Audio Line in/out Two RS232/RS485 serial ports Eight GPIO System temperature sensor (on-board) Two fan control line (on-board) System battery (on-board) Power monitoring LED (on-board)
  • ACEX-4610: Single-width with one XMC/PMC site and two Mini PCIe sites
  • ACEX-4620: Double-width with two XMC/PMC sites and two Mini PCIe sites

Acromag’s ACEX-4600 Type 6 COM Express carrier cards employ a number of key features that are critical for successful use in the rugged environments of defense/industrial applications.

High-density connectors (Samtec® SEARAY™) provide all field connections to standard I/O, CPU, and PMC/XMC module(s). This connector offers both a high-density (500 connections) and high-speed interface (10GHz) required to support Type 6 COM modules. The SEARAY connector supports both board-to-board and cable interfaces.

These carrier cards are ready for conduction cooling. Developers can install a CPU, carrier and expansion boards into a completely sealed enclosure. Acromag has developed a heat dissipation approach that meets the cooling needs of all three components.

Another vital feature is the on-board DC/DC power supply. The carrier card operates from a single external 10–32V DC power source. All internal supply voltages are derived from this single external DC power source and built onto the carrier card.

For easier development and testing, Acromag offers an engineering design kit with a break-out board that routes all I/O signals from the carrier's high-density connector to standard peripheral connectors. Production front panels with MIL-DTL-38999 cylindrical connectors and a conduction cooling kit prepare the carrier card for field deployment.

Please contact the factory for lead solder option.

Carrier Functions

  • Type 6 COM Express module site for compact or basic size processor board
  • Two Mini PCIe sites for I/O expansion
  • Single or dual PMC/XMC sites
  • High-density, high-speed connector for
  • CPU, I/O, and PMC/XMC interface

CPU Supported Functions

  • Two Gigabit Ethernet ports
  • PCIe port x 4
  • Four USB 3.0 ports
  • Two USB 2.0 ports
  • Three Digital Display Interfaces
  • Two SATA III ports
  • Audio Line in/out
  • Two RS232/RS485 serial ports
  • Eight GPIO
  • System temperature sensor (on-board)
  • Two fan control line (on-board)
  • System battery (on-board)
  • Power monitoring LED (on-board)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ACEX-4600
Product Name COM Express Type 6 Carrier Cards
Carrier Type PMC; XMC Carrier
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX to XMC/PMC Carrier for Mezzanine Expansion -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U VPX
View Details
 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
PCI Express Carrier Cards for AcroPack® Modules - APCe7022 - Acromag, Inc.
Specs
Carrier Type PCI Express
Carrier Class Non-intelligent Carrier
Host Voltage -12V; 3.3V; 5V; 12V; 1.5 V
View Details
ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Specs
Carrier Type ETX
Bus / Form Factor MicroATX
View Details