Acromag, Inc. Serial Communication Module, PMC Series PMC521

Description
8 asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 1.8432Mbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrrupt parsing. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 1.8432Mbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC521-64) or -40 to 85°C (PMC521-64E)
Datasheet
Description
8 asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 1.8432Mbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrrupt parsing. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 1.8432Mbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC521-64) or -40 to 85°C (PMC521-64E)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication Module, PMC Series - PMC521 - Acromag, Inc.
Wixom, MI, United States
Serial Communication Module, PMC Series
PMC521
Serial Communication Module, PMC Series PMC521
8 asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 1.8432Mbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrrupt parsing. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 1.8432Mbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC521-64) or -40 to 85°C (PMC521-64E)
  • 8 asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 1.8432Mbps)

These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrrupt parsing.

Features

  • Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte transmit FIFO buffers
  • 64-byte receive FIFO buffers
  • Programmable baud rate (up to 1.8432Mbps)
  • Line-break and false start-bit detection
  • Failsafe receivers
  • Socketed termination and bias resistors
  • Industry-standard software-compatible 16C550 configuration registers
  • 0 to 70°C (PMC521-64) or -40 to 85°C (PMC521-64E)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC521
Product Name Serial Communication Module, PMC Series
PMC Data Bus 64-bit
Unlock Full Specs
to access all available technical data

Similar Products

EBR/1553 PMC Combo Card (DABD) - BU-65580MX - Data Device Corporation (DDC)
Specs
Number of Channels 8
Technology PMC
Interface / Adapter MIL-STD-1553 PMC Interface
View Details
Digital Input/Output Module, PMC Series - PMC408E - Acromag, Inc.
Specs
PMC Data Bus 32-bit
Number of Channels 32
Technology PMC
View Details