XMC-6VLX240: 240k logic cells (XC6VLX240T)
XMC-6VLX365: 365k logic cells (XC6VLX365T)
Acromag’s XMC-6VLX modules feature a high-performance user-configurable Xilinx® Virtex®-6 FPGA enhanced with high-speed memory and a high-throughput serial interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Features and Benefits
Reconfigurable Xilinx Virtex-6 FPGA with 240k or 365k logic cells
2M x 72-bit QDRII SRAM, 128M x 64-bit DDR3 SDRAM
16M x 16-bit parallel flash memory for MicroBlaze program code storage
128Mb platform flash memory to store power-up configuration bit file for Virtex-6 FPGA
Dual 8-lane high-speed serial interfaces on rear P15 and P16 connectors for PCIe Gen 1/2, Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora
Dual SFP ports for Fibre Channel or GbE
60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port
34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port
22 SelectI/O, 2 global clock pairs, JTAG, USB, and ground signals via front 36-pin connector
DMA support provides data transfer between system memory and the on-board memory
Support for Xilinx ChipScope™ Pro interface
Designed for conduction-cooled host card or up to 0 to 70°C operation
- XMC-6VLX240: 240k logic cells (XC6VLX240T)
- XMC-6VLX365: 365k logic cells (XC6VLX365T)
Acromag’s XMC-6VLX modules feature a high-performance user-configurable Xilinx® Virtex®-6 FPGA enhanced with high-speed memory and a high-throughput serial interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Features and Benefits
- Reconfigurable Xilinx Virtex-6 FPGA with 240k or 365k logic cells
- 2M x 72-bit QDRII SRAM, 128M x 64-bit DDR3 SDRAM
- 16M x 16-bit parallel flash memory for MicroBlaze program code storage
- 128Mb platform flash memory to store power-up configuration bit file for Virtex-6 FPGA
- Dual 8-lane high-speed serial interfaces on rear P15 and P16 connectors for PCIe Gen 1/2, Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora
- Dual SFP ports for Fibre Channel or GbE
- 60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port
- 34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port
- 22 SelectI/O, 2 global clock pairs, JTAG, USB, and ground signals via front 36-pin connector
- DMA support provides data transfer between system memory and the on-board memory
- Support for Xilinx ChipScope™ Pro interface
- Designed for conduction-cooled host card or up to 0 to 70°C operation