• XMC-SLX150: 147,433 logic cells (XC6SLX150)
Acromag’s cost-effective XMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCIe interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine AXM plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Large, high-speed memory banks enable efficient data handling. The dual-port SRAM facilitates high-speed DMA transfers to the bus or CPU. A high-bandwidth PCIe interface ensures fast data throughput.
64 I/O lines are accessible through the rear (J4) connector. Additional I/O processing is supported on a separate mezzanine card that plugs into the FPGA base board. A variety of these external AXM I/O cards are available to interface your analog and digital I/O signals.
Take advantage of the conduction-cooled design for use in hostile environments. Conduction efficiently dissipates heat if there is inadequate cooling air flow. Optional extended temperature models operate reliably from -40 to 85°C.
Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board VHDL debugging.
Features
Reconfigurable Spartan-6 FPGA with 147,433 logic cells
PCIe bus 4-lane Gen 1 interface
256k x 64-bit dual-port SRAM provides direct link from PCIe bus and to FPGA (optional 1M x 64-bit)
Supports both front and rear I/O connections
64 I/O or 32 LVDS lines direct to FPGA via rear (J4) connector
Plug-in I/O extension modules are available for front mezzanine
FPGA code loads from PCIe bus or from flash memory
Other memory options available (contact factory)
Supports dual DMA channel data transfer to CPU/bus
Support for Xilinx ChipScope™ Pro interface
Designed for conduction-cooled host card or -40 to 85°C operation in air-cooled systems
VPX versions available
• XMC-SLX150: 147,433 logic cells (XC6SLX150)
Acromag’s cost-effective XMC-SLX modules feature a user-configurable Xilinx® Spartan®-6 FPGA enhanced with high-speed memory and a high-throughput PCIe interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine AXM plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.
The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.
Large, high-speed memory banks enable efficient data handling. The dual-port SRAM facilitates high-speed DMA transfers to the bus or CPU. A high-bandwidth PCIe interface ensures fast data throughput.
64 I/O lines are accessible through the rear (J4) connector. Additional I/O processing is supported on a separate mezzanine card that plugs into the FPGA base board. A variety of these external AXM I/O cards are available to interface your analog and digital I/O signals.
Take advantage of the conduction-cooled design for use in hostile environments. Conduction efficiently dissipates heat if there is inadequate cooling air flow. Optional extended temperature models operate reliably from -40 to 85°C.
Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board VHDL debugging.
Features
- Reconfigurable Spartan-6 FPGA with 147,433 logic cells
- PCIe bus 4-lane Gen 1 interface
- 256k x 64-bit dual-port SRAM provides direct link from PCIe bus and to FPGA (optional 1M x 64-bit)
- Supports both front and rear I/O connections
- 64 I/O or 32 LVDS lines direct to FPGA via rear (J4) connector
- Plug-in I/O extension modules are available for front mezzanine
- FPGA code loads from PCIe bus or from flash memory
- Other memory options available (contact factory)
- Supports dual DMA channel data transfer to CPU/bus
- Support for Xilinx ChipScope™ Pro interface
- Designed for conduction-cooled host card or -40 to 85°C operation in air-cooled systems
- VPX versions available