64 LVDS I/O and plug-In I/O modules
XC5VLX85T/110T/155T FPGA, up to 155K logic cells, 128 DSP48E slices
Acromag’s PMC-VLX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms.
Three models provide a choice of logic-optimized FPGAs to match your performance requirements. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing.
Features
Reconfigurable Xilinx Virtex-5 FPGA
PCI-X bus 100MHz 64-bit interface
Supports both front and rear I/O connections
64 I/O or 32 LVDS lines direct to FPGA via rear (J4)
Plug-in I/O modules are available for front mezzanine
FPGA code loads from PCI bus or flash memory
Two banks of 256Kb x 32-bit dual-ported SRAM
Two banks of 32Mb x 16-bit DDR2 SDRAM
Other memory options available (contact factory)
Supports dual DMA channel data transfer to CPU/bus
Supports 3.3V signalling
Support for Xilinx ChipScope™ Pro interface
0 to 70°C or -40 to 85°C (E versions)
- 64 LVDS I/O and plug-In I/O modules
- XC5VLX85T/110T/155T FPGA, up to 155K logic cells, 128 DSP48E slices
Acromag’s PMC-VLX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms.
Three models provide a choice of logic-optimized FPGAs to match your performance requirements. Although there is no limit to the uses for these boards, several applications are ideal. Typical uses include hardware simulation, communications, military servers, in-circuit diagnostics, signal intelligence, and image processing.
Features
- Reconfigurable Xilinx Virtex-5 FPGA
- PCI-X bus 100MHz 64-bit interface
- Supports both front and rear I/O connections
- 64 I/O or 32 LVDS lines direct to FPGA via rear (J4)
- Plug-in I/O modules are available for front mezzanine
- FPGA code loads from PCI bus or flash memory
- Two banks of 256Kb x 32-bit dual-ported SRAM
- Two banks of 32Mb x 16-bit DDR2 SDRAM
- Other memory options available (contact factory)
- Supports dual DMA channel data transfer to CPU/bus
- Supports 3.3V signalling
- Support for Xilinx ChipScope™ Pro interface
- 0 to 70°C or -40 to 85°C (E versions)