Independent D/A converters on each channel
10µS settling time
Three output ranges
PMC230A modules have eight 16-bit D/A converter (DACs) to provide highly-accurate analog voltage outputs. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) A/D modules to a PMC format. An IP230A module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host.
Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the PMC230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events.
Features
8 analog voltage output channels
Individual 16-bit D/A converters per channel
10µS settling time (100KHz throughput)
Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable)
Two trigger modes (software or external trigger)
External trigger output
High load capability (5mA output current)
0 to 70°C (PMC230A-8) or -40 to 85°C (PMC230A-8E model)
- Independent D/A converters on each channel
- 10µS settling time
- Three output ranges
PMC230A modules have eight 16-bit D/A converter (DACs) to provide highly-accurate analog voltage outputs. A unique two-piece board design brings the proven reliability of Acromag’s IndustryPack® (IP) A/D modules to a PMC format. An IP230A module is embedded on a PMC interface card that maintains maximum performance and transparent communication to the host.
Jumper-selectable output ranges give you the choice of unipolar or bipolar voltage output. And for greater flexibility, the PMC230A module accepts conversion start triggers from software commands, or from external sources for synchronization to specific events.
Features
- 8 analog voltage output channels
- Individual 16-bit D/A converters per channel
- 10µS settling time (100KHz throughput)
- Three output ranges: ±5V, ±10V, 0 to 10V (jumper-selectable)
- Two trigger modes (software or external trigger)
- External trigger output
- High load capability (5mA output current)
- 0 to 70°C (PMC230A-8) or -40 to 85°C (PMC230A-8E model)