Acromag, Inc. Serial Communication, 232 Industry Pack Module IP500A

Description
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits 16-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems.
Datasheet
Description
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits 16-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 232 Industry Pack Module - IP500A - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 232 Industry Pack Module
IP500A
Serial Communication, 232 Industry Pack Module IP500A
Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits 16-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems.
  • Four asynchronous EIA/TIA-232E serial ports
  • 16-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 128Kbps)

These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included.

For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • 16-byte FIFO buffers minimize CPU interaction for improved system performance.
  • Each serial channel provides full handshake support to simplify interfacing with modems.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP500A
Product Name Serial Communication, 232 Industry Pack Module
Module Type Communication Module
Unlock Full Specs
to access all available technical data

Similar Products

Serial Communication, 485 Half-Duplex Industry Pack Module, IP500 Series - IP502 - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details
Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 8
Throughput 0.1000 MHz
View Details
Counter/Timer Module, IP400 Series Industry Pack Module - IP484 - Acromag, Inc.
Specs
Module Type Counter / Timer
Features Integrated Counter / Timers
Channels 10
View Details
Analog Input Module, 12-Bit A/D, IP300 Series - IP320A - Acromag, Inc.
Specs
Module Type A/D
Features Programmable Channels
Channels 20 to 40
View Details