Acromag, Inc. Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP520-64E

Description
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Datasheet
Description
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP520-64E - Acromag, Inc.
Wixom, MI, United States
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
IP520-64E
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series IP520-64E
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
  • Eight asynchronous EIA/TIA-232E serial ports
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 230Kbps)

These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • High-density design lowers per-port costs and saves IP carrier card slots for other functions.
  • 64-byte FIFO bu ers minimize CPU interaction for improved system performance.
  • Each serial channel provides handshake support to simplify interfacing with modems.

Features

  • Eight EIA/TIA-232E ports
  • 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
  • Interrupts with unique vectors for each port
  • Programmable baud rate (up to 230Kbps)
  • Individual handshake lines (RTS, CTS) on each channel
  • Line-break and false start-bit detection
  • Industry-standard 16C654 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP520-64E
Product Name Serial Communication, 422 Isolated Industry Pack Module, IP500 Series
Module Type Digital I/O
Features Integrated UART
Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Analog Input Module, 12-Bit A/D, IP300 Series - IP340 - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
IP400 Series Digital Output Module, Isolated - IP445A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 32
Clock Rate 8 MHz
View Details
Serial Communication, 232 Industry Pack Module - IP500A - Acromag, Inc.
Specs
Module Type Communication Module
Clock Rate 8 MHz
Module Voltage -12 V; 5 V; 12 V
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP521-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details