Acromag, Inc. Digital Output Module, TTL Level IP470A

Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output readback registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Datasheet
Description
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output readback registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, TTL Level
IP470A
Digital Output Module, TTL Level IP470A
32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors. Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other. Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module. Benefits Unique ground reference points for each port permits AC and DC switching on one module. Pin are compatible with IP440A input module for loopback monitoring. Features 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output readback registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
  • 32 port-isolated output channels (bipolar solid state relays)
  • ±60V AC/DC output
  • High/low-side switch configuration

IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices.

A major IP445A advantage is its flexibility. The module supports wide range bipolar (AC or DC) voltage switching. Each port can be configured for high or low-side switches. The outputs are TTL-compatible when configured as low-side switches using on-board socketed pull-up resistors.

Isolation protects your computer system from noise, transient signals, and field wiring faults. Outputs are grouped into four 8-channel ports. Ports are isolated via solid-state relays from the logic and from each other.

Readback buffers simplify output status monitoring. And for easy closed-loop monitoring of critical control signals, use the IP445A with an IP440A input module.

Benefits

  • Unique ground reference points for each port permits AC and DC switching on one module.
  • Pin are compatible with IP440A input module for loopback monitoring.

Features

  • 48 bidirectional input/output channels
  • TTL-compatible inputs
  • CMOS-compatible open-drain outputs
  • Interrupt support for each channel
  • Input debounce
  • Electronic overvoltage protection on individual channels
  • Open drain outputs with socketed pull-ups
  • Output readback registers
  • 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP470A
Product Name Digital Output Module, TTL Level
Module Type Digital I/O
Unlock Full Specs
to access all available technical data

Similar Products

Digital Input Module, High Voltage Inputs, IP400 Series - IP400 - Acromag, Inc.
Specs
Module Type Digital I/O; Analog I/O
Channels 40
Clock Rate 8 MHz
View Details
Analog Output Module, 16-bit D/A, IP200 Series - IP231-16 - Acromag, Inc.
Specs
Module Type D/A
Channels 16
Clock Rate 8 MHz
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP203E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Serial Communication, 422 Isolated Industry Pack Module, IP500 Series - IP520-64E - Acromag, Inc.
Specs
Module Type Digital I/O
Features Integrated UART
Channels 4
View Details