Acromag, Inc. Digital Input Module, Isolated IP440A

Description
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics todetect open switches or shorts. Features 32 port-isolated input channels Three input ranges (different models): - IP440A-1: ±4 to ±18V DC or AC peak - IP440A-2: ±16 to ±40V DC or AC peak - IP440A-3: ±38 to ±60V DC or AC peak Interrupt support for each channel High speed processing (0 wait states) Programmable polarity of event interrupts (low-to-high or high-to-low transitions) Programmable debounce Input hysteresis Reverse polarity protection Software configuration (no jumpers or switches) 0 to 70°C (IP440A-1/2/3) or -40 to 85°C (IP440A-1E/2E/3E models)
Datasheet
Description
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics todetect open switches or shorts. Features 32 port-isolated input channels Three input ranges (different models): - IP440A-1: ±4 to ±18V DC or AC peak - IP440A-2: ±16 to ±40V DC or AC peak - IP440A-3: ±38 to ±60V DC or AC peak Interrupt support for each channel High speed processing (0 wait states) Programmable polarity of event interrupts (low-to-high or high-to-low transitions) Programmable debounce Input hysteresis Reverse polarity protection Software configuration (no jumpers or switches) 0 to 70°C (IP440A-1/2/3) or -40 to 85°C (IP440A-1E/2E/3E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Module, Isolated - IP440A - Acromag, Inc.
Wixom, MI, United States
Digital Input Module, Isolated
IP440A
Digital Input Module, Isolated IP440A
32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other. Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection. Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module. Benefits Software configuration allows “on-the-fly” changes without removing modules. Pins are compatible with IP445 output module for loopback monitoring Loopback monitoring enables self-test and fault diagnostics todetect open switches or shorts. Features 32 port-isolated input channels Three input ranges (different models): - IP440A-1: ±4 to ±18V DC or AC peak - IP440A-2: ±16 to ±40V DC or AC peak - IP440A-3: ±38 to ±60V DC or AC peak Interrupt support for each channel High speed processing (0 wait states) Programmable polarity of event interrupts (low-to-high or high-to-low transitions) Programmable debounce Input hysteresis Reverse polarity protection Software configuration (no jumpers or switches) 0 to 70°C (IP440A-1/2/3) or -40 to 85°C (IP440A-1E/2E/3E models)
  • 32 port-isolated input channels
  • ±60V AC/DC input (three ranges)
  • Interrupt support for each channel

IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels.

Isolation protects your computer system from noise, transient signals, and field wiring faults. The inputs are grouped into four 8-channel ports. Ports are isolated from the logic and each other.

Change-of-state interrupts are supported using paired channels. Debounce eliminates spurious interrupts from noise and switching transients for error-free edge detection.

Closed-loop monitoring of critical control signals is easily accomplished using the IP440A in conjunction with Acromag’s IP445 digital output module.

Benefits

  • Software configuration allows “on-the-fly” changes without removing modules.
  • Pins are compatible with IP445 output module for loopback monitoring
  • Loopback monitoring enables self-test and fault diagnostics todetect open switches or shorts.

Features

  • 32 port-isolated input channels
  • Three input ranges (different models): - IP440A-1: ±4 to ±18V DC or AC peak - IP440A-2: ±16 to ±40V DC or AC peak - IP440A-3: ±38 to ±60V DC or AC peak
  • Interrupt support for each channel
  • High speed processing (0 wait states)
  • Programmable polarity of event interrupts (low-to-high or high-to-low transitions)
  • Programmable debounce
  • Input hysteresis
  • Reverse polarity protection
  • Software configuration (no jumpers or switches)
  • 0 to 70°C (IP440A-1/2/3) or -40 to 85°C (IP440A-1E/2E/3E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP440A
Product Name Digital Input Module, Isolated
Module Type Digital I/O
Unlock Full Specs
to access all available technical data

Similar Products

Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Specs
Module Type Analog I/O
Channels 8
Throughput 0.1000 MHz
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP203 - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details
Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Specs
Module Type Digital I/O
Channels 48
Clock Rate 8 MHz
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Specs
Module Type D/A
Channels 8
Clock Rate 8 MHz
View Details