Acromag, Inc. Digital Input/Output Module, High Voltage I/O, IP400 Series IP409E

Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet
Description
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input/Output Module, High Voltage I/O, IP400 Series - IP409E - Acromag, Inc.
Wixom, MI, United States
Digital Input/Output Module, High Voltage I/O, IP400 Series
IP409E
Digital Input/Output Module, High Voltage I/O, IP400 Series IP409E
24 differential digital input and/or output channels Ruggedized RS-422A/485 transceivers Interrupt support on all channels (change-of-state and high or low level transition The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts. Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or outputs. Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
  • 24 differential digital input and/or output channels
  • Ruggedized RS-422A/485 transceivers
  • Interrupt support on all channels (change-of-state and high or low level
  • transition

The IP409 provides 24 differential I/O channels with interrupts. Each channel is programmable as an input or an output on a bit basis, in any combination. All channels can generate change-of-state (COS), low, or high level transition interrupts.

Each channel uses a robust EIA RS-485/422A transceiver that supports bi-directional data transfer in one direction at a time (half-duplex). Differential data transmission enables reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line.

Benefits

  • All channels programmable as inputs or outputs.
  • Differential data transmission is ideal for high-speed, long distance communication in noisy environments.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category IndustryPack® Modules
Product Number IP409E
Product Name Digital Input/Output Module, High Voltage I/O, IP400 Series
Module Type Digital I/O
Unlock Full Specs
to access all available technical data

Similar Products

Analog Input Module, 12-Bit A/D, IP300 Series - IP341E - Acromag, Inc.
Specs
Module Type A/D
Features Integrated Counter / Timers
Channels 16
View Details
Analog Output Industry Pack Module, 12-bit D/A, IP200 Series - IP220A-8E - Acromag, Inc.
Specs
Module Type D/A
Channels 8
Clock Rate 8 MHz
View Details
Digital Output Module, High Voltage Outputs, IP400 Series - IP405E - Acromag, Inc.
Specs
Module Type Digital I/O; Switches
Channels 40
Clock Rate 8 MHz
View Details
Cyclone II FPGA with Digital I/O (JTAG-configured), IP-EP200 Series - IP-EP204E - Acromag, Inc.
Specs
Module Type FPGA Module
Features Integrated Counter / Timers; Programmable Channels
Channels 24
View Details