Acromag, Inc. PMC Module Carrier, APMC Series APMC4110

Description
Holds one PMC module Delivers power to PMC module Enables a trouble-free start-up sequence Stand-alone design needs no chassis or backplane This PMC module carrier card allows use of a PMC module in an independent stand-alone mode. The carrier card delivers power to the PMC module and regulates the PCI bus start-up sequence to prevent a system lock-up by the connection to the local bus. As a non-intelligent carrier, the board acts simply as an adapter to route signals to and from the PMC module. The user has full access to the field I/O via two 50-pin ribbon cable connectors. Features and Benefits Single-slot PMC carrier card Stand-alone design does not require expensive card cage or other computer chassis Ideal for custom computing solutions based on configurable FPGA modules On-board DC-DC converter provides +3.3V DC to the PMC module from a +5V power source Users can optionally provide a ±12V DC source Manual reset button initiates a PCI reset at user’s discretion Voltage monitor designed to prevent code execution errors during power-up, power-down, or potential brown-out conditions when +5V DC supply dips too low A standard 14-pin Xilinx JTAG connection is available for utilizing the TDI, TDO, TCK, and TMS signals Front or rear connection I/O access
Datasheet
Description
Holds one PMC module Delivers power to PMC module Enables a trouble-free start-up sequence Stand-alone design needs no chassis or backplane This PMC module carrier card allows use of a PMC module in an independent stand-alone mode. The carrier card delivers power to the PMC module and regulates the PCI bus start-up sequence to prevent a system lock-up by the connection to the local bus. As a non-intelligent carrier, the board acts simply as an adapter to route signals to and from the PMC module. The user has full access to the field I/O via two 50-pin ribbon cable connectors. Features and Benefits Single-slot PMC carrier card Stand-alone design does not require expensive card cage or other computer chassis Ideal for custom computing solutions based on configurable FPGA modules On-board DC-DC converter provides +3.3V DC to the PMC module from a +5V power source Users can optionally provide a ±12V DC source Manual reset button initiates a PCI reset at user’s discretion Voltage monitor designed to prevent code execution errors during power-up, power-down, or potential brown-out conditions when +5V DC supply dips too low A standard 14-pin Xilinx JTAG connection is available for utilizing the TDI, TDO, TCK, and TMS signals Front or rear connection I/O access
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC Module Carrier, APMC Series - APMC4110 - Acromag, Inc.
Wixom, MI, United States
PMC Module Carrier, APMC Series
APMC4110
PMC Module Carrier, APMC Series APMC4110
Holds one PMC module Delivers power to PMC module Enables a trouble-free start-up sequence Stand-alone design needs no chassis or backplane This PMC module carrier card allows use of a PMC module in an independent stand-alone mode. The carrier card delivers power to the PMC module and regulates the PCI bus start-up sequence to prevent a system lock-up by the connection to the local bus. As a non-intelligent carrier, the board acts simply as an adapter to route signals to and from the PMC module. The user has full access to the field I/O via two 50-pin ribbon cable connectors. Features and Benefits Single-slot PMC carrier card Stand-alone design does not require expensive card cage or other computer chassis Ideal for custom computing solutions based on configurable FPGA modules On-board DC-DC converter provides +3.3V DC to the PMC module from a +5V power source Users can optionally provide a ±12V DC source Manual reset button initiates a PCI reset at user’s discretion Voltage monitor designed to prevent code execution errors during power-up, power-down, or potential brown-out conditions when +5V DC supply dips too low A standard 14-pin Xilinx JTAG connection is available for utilizing the TDI, TDO, TCK, and TMS signals Front or rear connection I/O access
  • Holds one PMC module
  • Delivers power to PMC module
  • Enables a trouble-free start-up sequence
  • Stand-alone design needs no chassis or backplane

This PMC module carrier card allows use of a PMC module in an independent stand-alone mode. The carrier card delivers power to the PMC module and regulates the PCI bus start-up sequence to prevent a system lock-up by the connection to the local bus.

As a non-intelligent carrier, the board acts simply as an adapter to route signals to and from the PMC module. The user has full access to the field I/O via two 50-pin ribbon cable connectors.

Features and Benefits

  • Single-slot PMC carrier card
  • Stand-alone design does not require expensive card cage or other computer chassis
  • Ideal for custom computing solutions based on configurable FPGA modules
  • On-board DC-DC converter provides +3.3V DC to the PMC module from a +5V power source
  • Users can optionally provide a ±12V DC source
  • Manual reset button initiates a PCI reset at user’s discretion
  • Voltage monitor designed to prevent code execution errors during power-up, power-down, or potential brown-out conditions when +5V DC supply dips too low
  • A standard 14-pin Xilinx JTAG connection is available for utilizing the TDI, TDO, TCK, and TMS signals
  • Front or rear connection I/O access
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number APMC4110
Product Name PMC Module Carrier, APMC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3.3" High, 3.52" Deep
Unlock Full Specs
to access all available technical data

Similar Products

3C CompactPCI Serial Front Removable SATA Drive Carrier Board -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
View Details
 - ECB-902M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type ETX
Bus / Form Factor PCI, ISA
View Details
Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series - AcPC4620CC - Acromag, Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U CompactPCI
View Details
ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Specs
Carrier Type ETX
Bus / Form Factor MicroATX
View Details