Acromag, Inc. Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series AcPC4620CC

Description
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J3 and J5 connectors An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
Datasheet
Description
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J3 and J5 connectors An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series - AcPC4620CC - Acromag, Inc.
Wixom, MI, United States
Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series
AcPC4620CC
Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series AcPC4620CC
Two PMC module slots Front or rear access I/O Plug-and-play carrier configuration and interrupt support This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported. This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies. A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements. Field I/O signals are routed through the carrier card’s rear J3 and J5 connectors An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system. Features 6U CompactPCI card Holds two PMC cards 32 or 64-bit PCI Interface at 33 or 66 MHz Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module Rear connection I/O access Supports both 5V and 3.3V signaling Conduction-cooled -40 to 85°C
  • Two PMC module slots
  • Front or rear access I/O
  • Plug-and-play carrier configuration and interrupt support

This board provides an easy and low cost solution that enables use of a PMC mezzanine I/O module in a standard 6U CompactPCI computer system. The carrier card acts simply as an adapter to route PCI bus signals to and from the PMC module through the CompactPCI card slot edge connector. All Acromag PMC modules and those from other vendors are supported.

This board uses a PLX Technology PCI6540 transparent PCI/PCI bridge for data transactions from the PCI bus (system host) to two PMC sites. The bridge device provides a 32 or 64-bit PCI interface with 33 or 66MHz bus frequencies.

A heat frame enables conduction cooling in applications where ambient or forced air can’t provide adequate cooling. This unit is ideal for airborne systems, deployment in battleground equipment, and other situations with advanced thermal management requirements.

Field I/O signals are routed through the carrier card’s rear J3 and J5 connectors

An air-cooled rear transition board, Acromag Model TRANS-C4620, maps the field I/O on the PMC module to the rear of the CompactPCI system.

Features

  • 6U CompactPCI card
  • Holds two PMC cards
  • 32 or 64-bit PCI Interface at 33 or 66 MHz
  • Transparent PCI/PCI bridge for data transactions from the PCI bus to PMC module
  • Rear connection I/O access
  • Supports both 5V and 3.3V signaling
  • Conduction-cooled -40 to 85°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AcPC4620CC
Product Name Nonintelligent 6U cPCI PMC Carrier, Conduction-Cooled, AcPC Series
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U CompactPCI
Clock Rate 33/66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card - XChange3000 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
VME64 Carriers with Optional Geographical Addressing - AVME9670A - Acromag, Inc.
Specs
Carrier Type IndustryPack®
Carrier Class Non-intelligent Carrier
Bus / Form Factor VME Size-C (6U x 340 mm)
View Details